Stainless steel spur gear with module 2, 35 teeth, and a 10 mm bore with 3.3 mm keyway, conforming to JIS grade N8 precision. Made from SUS303 material with standard full-depth teeth and a 20° pressure angle, the gear has a pitch diameter of 70 mm, outside diameter of 74 mm, face width of 20 mm, and total length of 96.5 mm. Allowable torque is 1.33 N·m (0.13 kgf·m) for bending strength and 1.07 N·m (0.11 kgf·m) for surface durability. Backlash is 0.18 to 0.36 mm. Keyway follows JIS B1301 Js 9 tolerance. Available as an on-request product with a lead time of five working days and a maximum order quantity of 20 units per order.
Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-55J35 | KSUSA2-55J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |