Stainless steel spur gear with module 2, 32 teeth, pitch diameter of 64 mm, outside diameter of 68 mm, face width of 20 mm, and a keyway of 10 mm width by 3.3 mm depth, conforming to JIS grade N8 precision standard. Material is SUS303 with a tooth hardness of less than 194 HB, pressure angle of 20°, and standard full-depth teeth. Allowable torque is 1.35 N·m, with backlash ranging from 0.18 to 0.36 mm. Bore is finished to JIS B1301 Js9 tolerance. J series variants require a lead time of up to 5 working days for orders of 1 to 20 units.
Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-55J32 | KSUSA2-55J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |