KSUSA2-50J40 is a stainless steel spur gear with a module of 2, 50 teeth, and a bore diameter of 12 mm, matched to a keyway of 12 mm width by 3.3 mm depth. It has a pitch diameter of 100 mm, an outside diameter of 104 mm, a face width of 20 mm, and a total length of 86.0 mm. The gear is made of SUS303 stainless steel, maintains JIS grade N8 precision per JIS B1702-1:1998, and has a pressure angle of 20°. Theoretical backlash is 0.18-0.36 mm, and the allowable torque is 1.02 N·m (0.104 kgf·m).
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-50J40 | KSUSA2-50J40 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |