KSUSA2-50J32 is a stainless steel spur gear from the J Series with a module of 2, 32 teeth, and a bore diameter of 10 mm. The gear has a face width of 20 mm, an outside diameter of 114 mm, and a pitch diameter of 100 mm. The hub width and total length are not specified for this variant. It features a keyway sized 10 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The material is SUS303 stainless steel, with a precision grade of JIS B1702-1:1998 N8. The allowable torque for bending strength is 1.09 N·m and for surface durability is 1.09 N·m. Backlash is specified as 0.18-0.36 mm. The gear is available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units per request.
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-50J32 | KSUSA2-50J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |