QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-50J15

Description
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Description
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-50J15 is a stainless steel spur gear with a module of 2, 15 teeth, a 5 mm bore, and a 2.3 mm keyway width, conforming to JIS grade N8 precision standards. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and a face width of 20 mm. The theoretical backlash is 0.18~0.36 mm, with an allowable torque of 1.20 N·m (0.12 kgf·m) for bending strength and surface durability. The total length is 86.0 mm, and the weight is 1.42 kg. Keyways comply with JIS B1301, Js 9 tolerance. This part is a J-series variant, available on request with a lead time of up to 5 working days and limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSUSA2-50J15 is a stainless steel spur gear with a module of 2, 15 teeth, a 5 mm bore, and a 2.3 mm keyway width, conforming to JIS grade N8 precision standards. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and a face width of 20 mm. The theoretical backlash is 0.18~0.36 mm, with an allowable torque of 1.20 N·m (0.12 kgf·m) for bending strength and surface durability. The total length is 86.0 mm, and the weight is 1.42 kg. Keyways comply with JIS B1301, Js 9 tolerance. This part is a J-series variant, available on request with a lead time of up to 5 working days and limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-50J15 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-50J15
Metal Spur Gears (metric) KSUSA2-50J15
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore

Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore

Supplier's Site Datasheet
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore - KSUSA2-50J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
KSUSA2-50J15
Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore KSUSA2-50J15
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-50J15 KSUSA2-50J15
Product Name Metal Spur Gears (metric) Module 2, 50 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 12
Design Metric
View Details
KHK KS4-30J30, Module 4, 30 Tooth, Alloy Steel Spur Gears - ks4-30j30 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details