Module 2.5 stainless steel spur gear with 64 teeth, 40mm bore, 12mm keyway (8 x 3.3 mm), 160mm pitch diameter, 165mm outside diameter, 25mm face width, and 155mm total length. Made of SUS303, JIS grade N8 precision, 20° pressure angle, standard full-depth teeth, with theoretical backlash of 0.18~0.40 mm and allowable torque of 3.67 N·m. Hub width and weight not specified for this variant. J-series variants require 5 working days lead time and orders are limited to 1-20 units.
Module 2.5, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-64J40 | KSUSA2.5-64J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |