Stainless steel spur gear with module 2.5, 28 teeth, and a bore bore diameter of 8 mm, featuring a keyway of 8 mm width by 3.3 mm depth and a face width of 25 mm. It is made of SUS303 stainless steel, meets JIS grade N8 precision per JIS B1702-1:1998, has a pressure angle of 20°, and a theoretical backlash of 0.18 to 0.40 mm. The gear's pitch diameter is 70 mm, outside diameter is 75 mm, and total length is 226 mm. Allowable torque is 3.80 N·m (0.387 kgf·m).
Module 2.5, 64 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-64J28 | KSUSA2.5-64J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 64 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |