KSUSA2.5-60J50 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 14 mm wide by 3.8 mm deep keyway. It has a pitch diameter of 125 mm, an outside diameter of 130.5 mm, a face width of 25 mm, and a total length of 3.53 mm. The gear is made of SUS303 stainless steel with a precision grade of JIS B1702-1:1998 (N8), a 20° pressure angle, and standard full-depth teeth. The allowable torque is 4.28 N·m (0.436 kgf·m), with a theoretical backlash range of 0.18 to 0.40 mm. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-60J50 | KSUSA2.5-60J50 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |