KSUSA2.5-60J30 is a stainless steel spur gear with a module of 2.5, 60 teeth, and a 30 mm bore. It has a pitch diameter of 150 mm, outside diameter of 155 mm, face width of 25 mm, and hub width of 8 mm. The keyway is 8 mm wide by 3.3 mm deep, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, with a JIS grade N8 precision rating and a pressure angle of 20°. The allowable torque is 4.28 N·m (0.436 kgf·m), and the backlash ranges from 0.18 to 0.40 mm. The weight is 2.13 kg.
Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-60J30 | KSUSA2.5-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |