KSUSA2.5-60J20 is a stainless steel spur gear with a module of 2.5, 20 teeth, and a keyway of 6 mm width by 2.8 mm depth, made of SUS303 material with precision grade JIS B1702-1:1998 (N8). The gear has a pitch diameter of 50 mm, outside diameter of 55 mm, face width of 15 mm, and hub width of 15 mm, with an allowable torque of 4.28 N·m and backlash of 0.18~0.40 mm. It is designed for parallel axis applications and complies with JIS B1301 keyway standards.
Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-60J20 | KSUSA2.5-60J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 60 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |