Module 2.5 stainless steel spur gear with 56 teeth, 140 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and a keyway of 12 mm width by 3.3 mm depth, compliant with JIS grade N8 precision standard. Made of SUS303 material, with a pressure angle of 20° and standard full-depth teeth. Backlash is specified as 0.18 to 0.40 mm. Allowable torque is 2.68 N·m for bending strength and 2.50 N·m for surface durability when paired with an identical gear. Weight is 2.86 kg.
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-56J45 | KSUSA2.5-56J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |