Stainless steel spur gear with module 2.5, 20 teeth, and a 6 mm bore, designed for metric applications and conforming to JIS grade N8 precision standards. The gear has a 20° pressure angle, standard full-depth teeth, and is made from SUS303 stainless steel. It features a keyway of 6 mm width by 2.8 mm depth per JIS B1301 Js9 tolerance, a pitch diameter of 50 mm, an outside diameter of 55 mm, a face width of 25 mm, and a total length of 193 mm. Backlash is specified at 0.18 to 0.40 mm, and the allowable torque for bending strength is 36.2 N·m (3.70 kgf·m).
Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-56J20 | KSUSA2.5-56J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 56 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |