Stainless steel spur gear with a module of 2.5, 55 teeth, pitch diameter of 137.5 mm, outside diameter of 142.5 mm, face width of 25 mm, and a keyway of 8 mm width by 3.3 mm depth, manufactured from SUS303 with JIS Grade N8 precision and 20° pressure angle. Theoretical backlash ranges from 0.18 to 0.40 mm. Allowable torque is 2.58 N·m for bending strength and 1.92 kgf·m for surface durability. Weight is 2.75 kg. Hub width and bore diameter are not specified. The part is available on request with a lead time of five working days and limited to 1 to 20 units per order.
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-55J45 | KSUSA2.5-55J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |