KSUSA2.5-55J40 is a stainless steel spur gear with a module of 2.5, 40 teeth, and a 12 mm x 3.3 mm keyway. It has a bore diameter of 40 mm, a pitch diameter of 100 mm, an outside diameter of 105 mm, a face width of 25 mm, a hub width of 8 mm, and a total length of 2.14 mm. The gear is made of SUS303 stainless steel, has a JIS grade 4 precision rating, a 20° pressure angle, and standard full-depth teeth. The allowable torque for bending strength is 17.1 kgf•m, and the surface durability torque is 2.14 N•m, with a backlash range of 0.18~0.40 mm. The keyway conforms to JIS B1301 Js9 tolerance.
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-55J40 | KSUSA2.5-55J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |