Stainless steel spur gear with module 2.5, 55 teeth, 137.5 mm pitch diameter, 142.5 mm outside diameter, 25 mm face width, 10 mm x 3.3 mm keyway, and 35 mm bore, made from SUS303 with JIS grade N8 precision. Allowable torque is 2.70 N·m and 0.275 kgf·m under standard conditions, with theoretical normal backlash of 0.18 to 0.40 mm. Hub width and total length are not specified for this variant. Designed for standard full-depth teeth and 20° pressure angle, compliant with JIS B1702-1:1998. This part is available on request with a lead time of up to 5 working days and a maximum order quantity of 20 units per request.
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-55J35 | KSUSA2.5-55J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |