Module 2.5, 55-tooth stainless steel spur gear with 30 mm bore, 142.5 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and 8 mm × 3.3 mm keyway, rated for a maximum allowable torque of 34.9 N·m (3.56 kgf·m) with theoretical backlash between 0.18 and 0.40 mm. Precision grade JIS N8 per JIS B1702-1:1998, made from SUS303 with standard full-depth teeth at 20° pressure angle.
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-55J30 | KSUSA2.5-55J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |