KSUSA2.5-55J25 is a stainless steel spur gear with a module of 2.5, 25 teeth, and a 25 mm face width. It has a 6 mm bore with a keyway of 6 x 2.8 mm, fabricated from SUS303 with a JIS grade 4 precision rating. The gear has a pitch diameter of 62.5 mm, an outside diameter of 67.5 mm, and a hub width of 25 mm. Backlash ranges from 0.18 to 0.40 mm. Allowable torque is 2.79 N·m (0.285 kgf·m) for bending strength and 2.79 N·m (0.285 kgf·m) for surface durability. Weight is 1.79 kg. The gear follows JIS B1702: 1976 standards and features a standard full-depth tooth profile with a 20° pressure angle.
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-55J25 | KSUSA2.5-55J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |