QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-55J22

Description
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 22 teeth, 6 mm bore, 8 mm × 3.3 mm keyway, 137.5 mm pitch diameter, 142.5 mm outside diameter, 25 mm face width, and 189 mm total length. Made from SUS303 with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Backlash ranges from 0.18 to 0.40 mm. Allowable torque is 34.9 N·m (19.2 kgf·m) for bending strength and 3.56 N·m (1.92 kgf·m) for surface durability. Weight is 2.75 kg. Keyway conforms to JIS B1301 Js9 tolerance. Available-on-request with 5-day lead time and order limits of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 22 teeth, 6 mm bore, 8 mm × 3.3 mm keyway, 137.5 mm pitch diameter, 142.5 mm outside diameter, 25 mm face width, and 189 mm total length. Made from SUS303 with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Backlash ranges from 0.18 to 0.40 mm. Allowable torque is 34.9 N·m (19.2 kgf·m) for bending strength and 3.56 N·m (1.92 kgf·m) for surface durability. Weight is 2.75 kg. Keyway conforms to JIS B1301 Js9 tolerance. Available-on-request with 5-day lead time and order limits of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-55J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-55J22
Metal Spur Gears (metric) KSUSA2.5-55J22
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore - KSUSA2.5-55J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
KSUSA2.5-55J22
Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore KSUSA2.5-55J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-55J22 KSUSA2.5-55J22
Product Name Metal Spur Gears (metric) Module 2.5, 55 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details