QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-50J32

Description
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2.5-50J32 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 10 mm keyway with a 3.3 mm depth, compatible with a 32 mm bore. It has a pitch diameter of 125 mm, an outside diameter of 130 mm, a face width of 25 mm, and a total length of 223 mm. The gear is made from SUS303 stainless steel with no heat treatment, and its teeth hardness is less than 194 HB. The precision grade is JIS grade N8 per JIS B1702-1:1998, with a pressure angle of 20° and standard full-depth teeth. The theoretical backlash ranges from 0.18 to 0.40 mm. The allowable torque for bending strength is 2.23 N·m, and for surface durability, it is 2.23 N·m. The weight is 2.23 kg.

Datasheet Summary
Powered by GS/AI

KSUSA2.5-50J32 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 10 mm keyway with a 3.3 mm depth, compatible with a 32 mm bore. It has a pitch diameter of 125 mm, an outside diameter of 130 mm, a face width of 25 mm, and a total length of 223 mm. The gear is made from SUS303 stainless steel with no heat treatment, and its teeth hardness is less than 194 HB. The precision grade is JIS grade N8 per JIS B1702-1:1998, with a pressure angle of 20° and standard full-depth teeth. The theoretical backlash ranges from 0.18 to 0.40 mm. The allowable torque for bending strength is 2.23 N·m, and for surface durability, it is 2.23 N·m. The weight is 2.23 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-50J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-50J32
Metal Spur Gears (metric) KSUSA2.5-50J32
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore - KSUSA2.5-50J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
KSUSA2.5-50J32
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore KSUSA2.5-50J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-50J32 KSUSA2.5-50J32
Product Name Metal Spur Gears (metric) Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details
32 D.P., 11 Teeth, 20° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-Y32011 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 11
Design English
View Details