KSUSA2.5-50J28 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 28mm bore. It has a pitch diameter of 125mm, an outside diameter of 130mm, a face width of 25mm, and a keyway of 8mm width by 3.3mm depth. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1:1998), has a 20° pressure angle, and a backlash range of 0.18~0.40mm. The allowable bending strength torque is 2.27N·m and surface durability torque is 1.71kgf·m. The total length is 168mm, and the weight is 2.25kg.
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-50J28 | KSUSA2.5-50J28 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |