QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-50J20

Description
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Description
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2.5-50J20 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 20 mm bore, conforming to JIS grade N8 precision standards. It has a pitch diameter of 125 mm, outside diameter of 130 mm, face width of 25 mm, and a keyway of 8 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and standard full-depth teeth. Theoretical backlash ranges from 0.18 to 0.40 mm. Allowable torque for bending strength is 2.90 N·m and 17.1 kgf·m for surface durability. Its total length is 168 mm and weight is 2.25 kg.

Datasheet Summary
Powered by GS/AI

KSUSA2.5-50J20 is a stainless steel spur gear with a module of 2.5, 50 teeth, and a 20 mm bore, conforming to JIS grade N8 precision standards. It has a pitch diameter of 125 mm, outside diameter of 130 mm, face width of 25 mm, and a keyway of 8 mm wide by 3.3 mm deep per JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, a 20° pressure angle, and standard full-depth teeth. Theoretical backlash ranges from 0.18 to 0.40 mm. Allowable torque for bending strength is 2.90 N·m and 17.1 kgf·m for surface durability. Its total length is 168 mm and weight is 2.25 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-50J20 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-50J20
Metal Spur Gears (metric) KSUSA2.5-50J20
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore

Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore - KSUSA2.5-50J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
KSUSA2.5-50J20
Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore KSUSA2.5-50J20
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-50J20 KSUSA2.5-50J20
Product Name Metal Spur Gears (metric) Module 2.5, 50 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 120 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32120 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 120
Design English
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
Worm & Pinion Gears - 5216828 - RS Components, Ltd.
Specs
Gear Type Worm
Number of Teeth 20
Design Metric
View Details