Stainless steel spur gear with module 2.5, 50 teeth, and a 14 mm × 3.8 mm keyway, conforming to JIS grade N8 precision and made from SUS303 material. The gear has a pitch diameter of 125 mm, outside diameter of 130 mm, face width of 25 mm, and a theoretical backlash of 0.18 to 0.40 mm. Allowable torque is 2.00 N·m (0.20 kgf·m) based on bending strength and surface durability ratings. The part is a J-series variant, available on request with a lead time of five working days, and keyway dimensions comply with JIS B1301 Js9 tolerance.
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-48J50 | KSUSA2.5-48J50 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |