Stainless steel spur gear with module 2.5, 48 teeth, and 45 mm bore diameter, machined from SUS303 material with JIS grade N8 precision and a 20° pressure angle. The gear has a face width of 25 mm, an outside diameter of 125 mm, and a pitch diameter of 120 mm. It features an 14 x 3.8 mm keyway conforming to JIS B1301 Js9 tolerance and a theoretical backlash range of 0.18 to 0.40 mm. The allowable torque is 2.66 N·m (0.27 kgf·m) based on bending strength. The total length is 193 mm and the weight is 2.86 kg.
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-48J45 | KSUSA2.5-48J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |