Module 2.5 stainless steel spur gear with 40 teeth, 40 mm bore, 12 mm × 3.3 mm keyway, 140 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and 2.75 N·m allowable torque (bending strength), bearing a JIS grade N8 precision rating and made from SUS303 material.
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-48J40 | KSUSA2.5-48J40 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |