QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-48J35

Description
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 48 teeth, 35 mm bore, 140 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and a keyway of 8 mm width by 3.3 mm depth, conforming to JIS grade N8 precision standard and made from SUS303 material with a 20° pressure angle. Theoretical backlash ranges from 0.18 mm to 0.40 mm, with allowable torque values based on bending strength and surface durability tests. Keyway dimensions comply with JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 48 teeth, 35 mm bore, 140 mm pitch diameter, 145 mm outside diameter, 25 mm face width, and a keyway of 8 mm width by 3.3 mm depth, conforming to JIS grade N8 precision standard and made from SUS303 material with a 20° pressure angle. Theoretical backlash ranges from 0.18 mm to 0.40 mm, with allowable torque values based on bending strength and surface durability tests. Keyway dimensions comply with JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-48J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-48J35
Metal Spur Gears (metric) KSUSA2.5-48J35
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore - KSUSA2.5-48J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
KSUSA2.5-48J35
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore KSUSA2.5-48J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-48J35 KSUSA2.5-48J35
Product Name Metal Spur Gears (metric) Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 40 Tooth Brass Spur Gear - A 1B 2MY03040 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 40
Design Metric
View Details
Triplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK AG4-30R2E22, Module 430 Tooth, Double Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-30r2e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 30
Design Metric
View Details
Spur Gears - 1827841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details