QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-48J32

Description
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 48 teeth, 32 mm bore, 120 mm pitch diameter, 125 mm outside diameter, 25 mm face width, and an 8 x 3.3 mm keyway, complying with JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 with standard full-depth teeth and a 20° pressure angle. Allowable torque for bending strength is 2.04 N·m and for surface durability is 2.04 N·m. Backlash is specified as 0.18-0.40 mm. The part is available-on-request with a lead time of five working days and is limited to orders of 1 to 20 units per request.

Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 48 teeth, 32 mm bore, 120 mm pitch diameter, 125 mm outside diameter, 25 mm face width, and an 8 x 3.3 mm keyway, complying with JIS grade N8 precision (JIS B1702-1: 1998). The gear is made of SUS303 with standard full-depth teeth and a 20° pressure angle. Allowable torque for bending strength is 2.04 N·m and for surface durability is 2.04 N·m. Backlash is specified as 0.18-0.40 mm. The part is available-on-request with a lead time of five working days and is limited to orders of 1 to 20 units per request.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-48J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-48J32
Metal Spur Gears (metric) KSUSA2.5-48J32
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore - KSUSA2.5-48J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
KSUSA2.5-48J32
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore KSUSA2.5-48J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-48J32 KSUSA2.5-48J32
Product Name Metal Spur Gears (metric) Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 168 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N48168 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 168
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - American Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Design English
Pressure Angle 20°
View Details