Stainless steel spur gear with a module of 2.5, 48 teeth, and a 30 mm bore, featuring a 20° pressure angle and standard full-depth teeth. The gear is made of SUS303 stainless steel and meets JIS grade N8 precision (JIS B1702-1:1998). It has a pitch diameter of 120 mm, an outside diameter of 125 mm, a face width of 25 mm, and a keyway of 8 mm width by 3.3 mm depth according to JIS B1301 Js9 tolerance. The allowable torque is 2.66 N·m (0.27 kgf·m) for bending strength and 2.66 N·m for surface durability, with a theoretical backlash range of 0.18 to 0.40 mm. The total length is 160 mm and the weight is 1.80 kg.
Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-48J30 | KSUSA2.5-48J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 48 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |