Stainless steel spur gear with module 2.5, 45 teeth, and 35 mm bore, conforming to JIS grade N8 (JIS B1702-1: 1998) with a pressure angle of 20° and standard full-depth teeth. Made from SUS303, it has a face width of 25 mm, outside diameter of 142.5 mm, pitch diameter of 112.5 mm, and a keyway of 10 mm wide by 3.3 mm deep. Theoretical backlash ranges from 0.18 to 0.40 mm, with a weight of 2.70 kg. Allowable torque is 2.58 N·m for bending strength and 1.74 kgf·m for surface durability. This part is a J-series variant, requiring a lead time of five working days for order fulfillment, with a maximum production quantity of 20 units per order.
Module 2.5, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-45J35 | KSUSA2.5-45J35 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 45 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 45 | 45 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |