KSUSA2.5-42J45 is a stainless steel spur gear with a module of 2.5, 42 teeth, and a 14 mm wide by 3.8 mm deep keyway. It has a pitch diameter of 105 mm, an outside diameter of 110 mm, a face width of 25 mm, and a total length of 110 mm. The gear is made of SUS303 stainless steel with JIS grade N8 precision and a 20° pressure angle. The allowable torque is 1.37 N·m (0.14 kgf·m), and the backlash is 0.18~0.40 mm. The hub width is not applicable as it is a hubless design. The keyway conforms to JIS B1301, Js 9 tolerance. This part is part of the J Series, which requires a lead time of up to five working days and is limited to 20 units per order.
Module 2.5, 42 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-42J45 | KSUSA2.5-42J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |