KSUSA2.5-42J22 is a stainless steel spur gear with a module of 2.5, 22 teeth, and a 22 mm bore. It features a standard full-depth tooth profile, a 20° pressure angle, and is made of SUS303 stainless steel with a tooth hardness of less than 194 HB. The gear has a pitch diameter of 55 mm, an outside diameter of 60 mm, a face width of 25 mm, and a keyway sized 6 mm wide by 2.8 mm deep conforming to JIS B1301 Js9 tolerance. The allowable torque is 1.61 N·m, with a theoretical backlash range of 0.18~0.40 mm. The J-series variants are available-on-request
Module 2.5, 42 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-42J22 | KSUSA2.5-42J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 42 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 42 | 42 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |