KSUSA2.5-40J45 is a stainless steel spur gear with a module of 2.5, 45 teeth, and a keyway of 14 mm width by 3.8 mm depth. It has a pitch diameter of 112.5 mm, an outside diameter of 117.5 mm, a face width of 25 mm, and a total length of 137.5 mm. The gear is made of SUS303, meets JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.16~0.34 mm. The allowable torque is 1.21 N·m (0.123 kgf·m).
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-40J45 | KSUSA2.5-40J45 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |