QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-40J32

Description
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUSA2.5-40J32 is a stainless steel spur gear with a module of 2.5, 40 teeth, and a 32 mm bore. It has a pitch diameter of 100 mm, an outside diameter of 105 mm, a face width of 25 mm, and a keyway of 10 mm wide by 3.3 mm deep conforming to JIS B1301 Js9 tolerance. The gear is made from SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. Allowable torque is 1.37 N·m (0.14 kgf·m), with a theoretical backlash range of 0.16 to 0.34 mm. The total length is not explicitly stated but is inferred from the design. J-series variants require a 5-day lead time and are limited to 20 units per order.

Datasheet Summary
Powered by GS/AI

The KSUSA2.5-40J32 is a stainless steel spur gear with a module of 2.5, 40 teeth, and a 32 mm bore. It has a pitch diameter of 100 mm, an outside diameter of 105 mm, a face width of 25 mm, and a keyway of 10 mm wide by 3.3 mm deep conforming to JIS B1301 Js9 tolerance. The gear is made from SUS303 stainless steel, has a JIS grade N8 precision rating, a 20° pressure angle, and standard full-depth teeth. Allowable torque is 1.37 N·m (0.14 kgf·m), with a theoretical backlash range of 0.16 to 0.34 mm. The total length is not explicitly stated but is inferred from the design. J-series variants require a 5-day lead time and are limited to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-40J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-40J32
Metal Spur Gears (metric) KSUSA2.5-40J32
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore - KSUSA2.5-40J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
KSUSA2.5-40J32
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore KSUSA2.5-40J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-40J32 KSUSA2.5-40J32
Product Name Metal Spur Gears (metric) Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 40 40
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.8, 10 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY08010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 10
Design Metric
View Details