Stainless steel spur gear with module 2.5, 40 teeth, 20 mm bore, 100 mm pitch diameter, 105 mm outside diameter, 25 mm face width, and a 12 mm wide by 3.3 mm deep keyway. Made of SUS303 with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Maximum allowable torque is 1.47 N·m (0.16~0.34 mm backlash).
Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-40J20 | KSUSA2.5-40J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 40 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |