Module 2.5 stainless steel spur gear with 36 teeth, 30 mm bore, 90 mm pitch diameter, 95 mm outside diameter, 25 mm face width, 6 mm × 2.8 mm keyway, and backlash of 0.16~0.34 mm. Made from SUS303 with JIS Grade N8 precision. Allowable torque is 1.10 N·m and 1.45 kgf·m. J-series variants require a lead time and are limited to 1 to 20 units per order.
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-36J30 | KSUSA2.5-36J30 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |