QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-36J28

Description
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5, 36-tooth stainless steel spur gear with a 28mm bore, 105mm pitch diameter, 110mm outside diameter, 25mm face width, and a 8 x 3.3mm keyway, made from SUS303 with JIS grade N8 precision and 20° pressure angle. Backlash is specified as 0.18~0.40mm, and allowable torque is 1.56 N·m (0.16~0.40kgf·m). This variant is part of the J Series, which requires a 5-working-day lead time for orders of 1 to 20 units.

Datasheet Summary
Powered by GS/AI

Module 2.5, 36-tooth stainless steel spur gear with a 28mm bore, 105mm pitch diameter, 110mm outside diameter, 25mm face width, and a 8 x 3.3mm keyway, made from SUS303 with JIS grade N8 precision and 20° pressure angle. Backlash is specified as 0.18~0.40mm, and allowable torque is 1.56 N·m (0.16~0.40kgf·m). This variant is part of the J Series, which requires a 5-working-day lead time for orders of 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-36J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-36J28
Metal Spur Gears (metric) KSUSA2.5-36J28
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore - KSUSA2.5-36J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
KSUSA2.5-36J28
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore KSUSA2.5-36J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-36J28 KSUSA2.5-36J28
Product Name Metal Spur Gears (metric) Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Gear Shaft -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
Module 0.5, 12 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 12
Design Metric
View Details