KSUSA2.5-36J25 is a stainless steel spur gear with a module of 2.5, 36 teeth, and a 25 mm face width, made from SUS303 material with JIS grade N8 precision. It features a keyway of 8 mm width by 3.3 mm depth and a 20° pressure angle. The gear has a pitch diameter of 90 mm, an outside diameter of 95 mm, and a hub width of 25 mm. The allowable torque is 1.14 N·m (0.116 kgf·m), with a theoretical backlash range of 0.16 to 0.34 mm. The total length is 25 mm. The product is classified as a J series variant requiring a lead time of up to five working days and is available in quantities of 1 to 20 units per order.
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-36J25 | KSUSA2.5-36J25 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |