Module 2.5 stainless steel spur gear with 36 teeth, 22 mm bore, 8 mm wide keyway (6 x 2.8 mm), 90 mm pitch diameter, 95 mm outside diameter, 25 mm face width, 1.16 N·m allowable torque, and 0.18~0.40 mm backlash. Machined from SUS303 with JIS grade N8 precision and 20° pressure angle. Hub width and total length unspecified. Keyway complies with JIS B1301 Js 9 tolerance.
Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-36J22 | KSUSA2.5-36J22 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |