Module 2.5 stainless steel spur gear with 35 teeth, 32 mm bore, 10 mm x 3.3 mm keyway, 87.5 mm pitch diameter, 92.5 mm outside diameter, 25 mm face width, 10.9 N·m allowable torque, 1.36 kgf·m allowable torque, and backlash of 0.16-0.34 mm. Precision grade JIS N8 (JIS B1702-1:1998). Material is SUS303. Mounting style includes hub and set screw. Total length is 85 mm.
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-35J32 | KSUSA2.5-35J32 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |