QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-35J28

Description
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Description
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 35 teeth, 28 mm finished bore, 105 mm pitch diameter, 110 mm outside diameter, 25 mm face width, and a keyway size of 8 mm width by 3.3 mm depth. Made of SUS303 material with JIS grade N8 precision and 20° pressure angle. Allowable torque is 1.05 N·m, with theoretical backlash ranging from 0.18 to 0.40 mm. Hub width and total length are not specified. Keyway conforms to JIS B1301 Js9 tolerance.

Datasheet Summary
Powered by GS/AI

Module 2.5 stainless steel spur gear with 35 teeth, 28 mm finished bore, 105 mm pitch diameter, 110 mm outside diameter, 25 mm face width, and a keyway size of 8 mm width by 3.3 mm depth. Made of SUS303 material with JIS grade N8 precision and 20° pressure angle. Allowable torque is 1.05 N·m, with theoretical backlash ranging from 0.18 to 0.40 mm. Hub width and total length are not specified. Keyway conforms to JIS B1301 Js9 tolerance.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-35J28 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-35J28
Metal Spur Gears (metric) KSUSA2.5-35J28
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore - KSUSA2.5-35J28 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
KSUSA2.5-35J28
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore KSUSA2.5-35J28
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-35J28 KSUSA2.5-35J28
Product Name Metal Spur Gears (metric) Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 35 35
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Worm Gears Units - American -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 18 to 100
Design English
View Details
32 D.P., 9 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32009 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 9
Design English
View Details