KSUSA2.5-35J20 is a stainless steel spur gear with a module of 2.5, 35 teeth, and a 20 mm bore. It has a pitch diameter of 87.5 mm, an outside diameter of 92.5 mm, a face width of 25 mm, and a keyway of 6 mm width by 2.8 mm depth conforming to JIS B1301 Js9 tolerance. The gear is made from SUS303 stainless steel with a tooth hardness of less than 194 HB, and it meets JIS grade N8 precision (JIS B1702-1:1998). The allowable torque is 10.9 N·m (1.36 kgf·m), and theoretical backlash is 0.16 to 0.34 mm. The product has a total length of 85 mm and weighs 1.11 kg. It is part of the J Series, which requires a lead time of up to 5 working days for orders of 1 to 20 units.
Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-35J20 | KSUSA2.5-35J20 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 35 Tooth Stainless Steel Hubless Spur Gear with 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |