QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-32J30

Description
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Description
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2.5-32J30 is a stainless steel spur gear with a module of 2.5, 30 teeth, and a 30mm bore. It has a pitch diameter of 75mm, an outside diameter of 80mm, a face width of 25mm, and a keyway of 8mm width by 3.3mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and is manufactured to JIS grade N8 precision. The allowable torque is 0.84 N·m (0.086 kgf·m), with a theoretical backlash range of 0.16 to 0.34 mm. The total length is 95mm and the hub width is 25mm. The gear does not have heat treatment, with a tooth hardness of less than 194 HB.

Datasheet Summary
Powered by GS/AI

KSUSA2.5-32J30 is a stainless steel spur gear with a module of 2.5, 30 teeth, and a 30mm bore. It has a pitch diameter of 75mm, an outside diameter of 80mm, a face width of 25mm, and a keyway of 8mm width by 3.3mm depth, conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and is manufactured to JIS grade N8 precision. The allowable torque is 0.84 N·m (0.086 kgf·m), with a theoretical backlash range of 0.16 to 0.34 mm. The total length is 95mm and the hub width is 25mm. The gear does not have heat treatment, with a tooth hardness of less than 194 HB.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-32J30 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-32J30
Metal Spur Gears (metric) KSUSA2.5-32J30
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore

Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore - KSUSA2.5-32J30 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
KSUSA2.5-32J30
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore KSUSA2.5-32J30
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-32J30 KSUSA2.5-32J30
Product Name Metal Spur Gears (metric) Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details