QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2.5-32J25

Description
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2.5-32J25 is a stainless steel spur gear with a module of 2.5, 25 teeth, and a 25 mm pitch diameter. It features a 6 mm wide by 2.8 mm deep keyway per JIS B1301 standards, a 35 mm outside diameter, and a 25 mm face width. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and has a theoretical backlash of 0.16~0.34 mm. The allowable torque is 0.88 N·m (0.09 kgf·m). Mounting is hubless with a bore size matching the keyway dimensions.

Datasheet Summary
Powered by GS/AI

KSUSA2.5-32J25 is a stainless steel spur gear with a module of 2.5, 25 teeth, and a 25 mm pitch diameter. It features a 6 mm wide by 2.8 mm deep keyway per JIS B1301 standards, a 35 mm outside diameter, and a 25 mm face width. The gear is made of SUS303 stainless steel with a JIS grade N8 precision rating and has a theoretical backlash of 0.16~0.34 mm. The allowable torque is 0.88 N·m (0.09 kgf·m). Mounting is hubless with a bore size matching the keyway dimensions.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2.5-32J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2.5-32J25
Metal Spur Gears (metric) KSUSA2.5-32J25
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore - KSUSA2.5-32J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
KSUSA2.5-32J25
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore KSUSA2.5-32J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2.5-32J25 KSUSA2.5-32J25
Product Name Metal Spur Gears (metric) Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Idler -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 0.8, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MY08B150 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details