Stainless steel spur gear with a module of 2.5, 32 teeth, and a 18 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth and a face width of 25 mm. The gear adheres to JIS grade N8 precision standards and is made of SUS303 stainless steel. Backlash is specified between 0.16 and 0.34 mm. The allowable torque is 0.93 N·m (0.095 kgf·m), and the total length is 85 mm. The hub diameter and outside diameter are not listed for this variant.
Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2.5-32J18 | KSUSA2.5-32J18 |
| Product Name | Metal Spur Gears (metric) | Module 2.5, 32 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |