Stainless steel spur gear with module 2, 48 teeth, and a 35 mm finished bore, made from SUS303 material with JIS grade N8 precision and a 20° pressure angle. The part has a keyway of 10 x 3.3 mm per JIS B1301 Js9 tolerance, a face width of 20 mm, and a total length of 80.5 mm. Allowable torque is 1.23 N·m (0.13 kgf·m) for bending strength and 1.33 kgf·m for surface durability. Backlash is specified as 0.18-0.36 mm. Hub width and outside diameter are 35 mm and 100 mm, respectively. This is a J-series product requiring a lead time and limited to 1-20 units per order.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J35 | KSUSA2-48J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |