KSUSA2-48J32 is a stainless steel spur gear in the J Series with a module of 2, 32 teeth, and a keyway of 10 mm wide by 3.3 mm deep. The gear has a pitch diameter of 64 mm, an outside diameter of 68 mm, a face width of 20 mm, and a total length of 81.8 mm. It is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a backlash range of 0.18 to 0.36 mm. The allowable torque for bending strength is 10.09 N·m and for surface durability is 1.07 kgf·m. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J32 | KSUSA2-48J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |