KSUSA2-48J30 is a stainless steel spur gear with module 2, 30 teeth, and a 30 mm bore, machined to JIS grade N8 precision under JIS B1702-1:1998. It is made of SUS303 stainless steel, features a standard full-depth tooth form with a 20° pressure angle, and has a face width of 20 mm. The keyway is 8 mm wide by 3.3 mm deep per JIS B1301 Js 9 tolerance, with a hub diameter of 94 mm and an outside diameter of 100 mm. The allowable bending strength torque is 1.01 N·m and surface durability torque is 1.01 N·m, with a theoretical normal backlash of 0.18-0.36 mm. The part weighs 1.09 kg.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J30 | KSUSA2-48J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |