QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-48J22

Description
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-48J22 is a stainless steel spur gear in the J Series with a module of 2, 22 teeth, and a 6 mm wide by 2.8 mm deep keyway according to JIS B1301 Js9 tolerance. It has a bore diameter of 20 mm, a pitch diameter of 90 mm, an outside diameter of 94 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness under 194 HB, and a pressure angle of 20°. It meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.18-0.36 mm, and the allowable torque is 8.34 N·m (1.33 kgf·m) for bending strength and 1.33 kgf·m for surface durability. The total length is 81.8 mm, and the weight is 1.07 kg.

Datasheet Summary
Powered by GS/AI

KSUSA2-48J22 is a stainless steel spur gear in the J Series with a module of 2, 22 teeth, and a 6 mm wide by 2.8 mm deep keyway according to JIS B1301 Js9 tolerance. It has a bore diameter of 20 mm, a pitch diameter of 90 mm, an outside diameter of 94 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness under 194 HB, and a pressure angle of 20°. It meets JIS grade N8 precision per JIS B1702-1:1998. Backlash is specified as 0.18-0.36 mm, and the allowable torque is 8.34 N·m (1.33 kgf·m) for bending strength and 1.33 kgf·m for surface durability. The total length is 81.8 mm, and the weight is 1.07 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-48J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-48J22
Metal Spur Gears (metric) KSUSA2-48J22
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore - KSUSA2-48J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
KSUSA2-48J22
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore KSUSA2-48J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-48J22 KSUSA2-48J22
Product Name Metal Spur Gears (metric) Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

KHK KS4-30J45, Module 4, 30 Tooth, Alloy Steel Spur Gears - ks4-30j45 - KHK USA, Inc.
Specs
Gear Type Spur; Other; Spur Gears
Number of Teeth 30
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 2, 24 Teeth, 20 Degree Pressure Angle Steel Gear with Keyway - A 1C22MYK20024B - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 24
Design Metric
View Details