QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-48J18

Description
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-48J18 is a stainless steel spur gear with module 2, 18 teeth, and a 6 mm × 2.8 mm keyway, made of SUS303 under JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, 18 mm bore, 96 mm pitch diameter, 100 mm outside diameter, and 20 mm face width. Allowable torque is 1.09 N·m for both bending strength and surface durability, with a theoretical backlash of 0.18-0.36 mm. The keyway follows JIS B1301 Js9 tolerance. As an available-on-request item, it requires a five-day lead time and is limited to 1-20 units per order.

Datasheet Summary
Powered by GS/AI

KSUSA2-48J18 is a stainless steel spur gear with module 2, 18 teeth, and a 6 mm × 2.8 mm keyway, made of SUS303 under JIS grade N8 precision. It has a 20° pressure angle, standard full-depth teeth, 18 mm bore, 96 mm pitch diameter, 100 mm outside diameter, and 20 mm face width. Allowable torque is 1.09 N·m for both bending strength and surface durability, with a theoretical backlash of 0.18-0.36 mm. The keyway follows JIS B1301 Js9 tolerance. As an available-on-request item, it requires a five-day lead time and is limited to 1-20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-48J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-48J18
Metal Spur Gears (metric) KSUSA2-48J18
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore

Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore - KSUSA2-48J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
KSUSA2-48J18
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore KSUSA2-48J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-48J18 KSUSA2-48J18
Product Name Metal Spur Gears (metric) Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 48 48
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 1, 95 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY10095 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 95
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details
KHK AG4-20R1E25, Module 420 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag4-20r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 20
Design Metric
View Details
Spur Gears - 1827885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 24
Design Metric
View Details