Stainless steel spur gear with module 2, 17 teeth, and a 5 mm × 2.3 mm keyway; material is SUS303, with JIS grade N8 precision and a 20° pressure angle. Face width is 20 mm, pitch diameter is 34 mm, outside diameter is 38 mm, and hub width is 20 mm. Total length is 81.8 mm, with allowable torque of 1.09 N·m (bending strength) and 0.11 kgf·m (surface durability). Backlash ranges from 0.18 to 0.36 mm. Designed for use with JIS B1301 keyway standards.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J17 | KSUSA2-48J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |