KSUSA2-48J16 is a stainless steel spur gear with a module of 2, 16 teeth, and a 5 mm wide by 2.3 mm deep keyway. It has a bore diameter of 16 mm, a pitch diameter of 32 mm, an outside diameter of 36 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a JIS grade 4 precision rating and a 20° pressure angle. The theoretical backlash is 0.18 to 0.36 mm, and the allowable torque is 1.10 N·m (0.112 kgf·m). Weight is 13.0 kg. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-48J16 | KSUSA2-48J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 48 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 48 | 48 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |